Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Modular Connectors / Ethernet Connectors R/A RJ45 SHEILDED 8 CONT NO LEDS
RJ Vista™ is a family of single- and multi-port modular jack connectors with built-in LEDs, designed for Category 5 performance. This product is ideal for LAN applications such as adapter cards and routers. Shielded and non-shielded versions are available, with a variety of LED colors, and ports. UL File #E135615, CSA File #150190. Current Rating: 1.5 Amps. Voltage Rating: 125 VAC.
DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
Product Number | RJHSE-5380-ND | RJHSE-5380 | 70115889 |
Product Name | Modular Connector Jacks | Modular Connectors / Ethernet Connectors | connector,mod jack,rt angle pcb,shielded,led1-n,led2-n,single port,rj-45 |
Category | Modular Connector and RJ Connector | ||
Connector Type | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Mounting | Through Hole | Board Lock | |
Gender | Female / Jack |