Modular Connectors / Ethernet Connectors PUSH PULL CABLE PLUG STRT W/CABLE GLAND
Plug Modular Connector 8p4c Position Shielded Cat5 IDC
From Harting, these Cat 5 and cat 6 PushPull RJ45 cable mount plug connectors have space-saving PushPull RJ45 interfaces. The connectors use PushPull locking technology to IEC 61076-3-106 variant 4, and have an IP65, IP67 rating, making them very suitable for harsh environments. Ideal for handling RJ45 patch cords in switch cabinets or sets, these PushPull RJ45 connectors boast full shielding with 360° shielding contacts, a minimum of 750 mating cycles and a 1.5A, 125 V ac contact rating.
⢠These RJ45 connectors are supplied with a black plastic UL 94 V0 housing with RJ45 connector, shielding and cable gland. ⢠Cat5 RJ45 PushPull connectors (stock number 465-9690) have IDC contacts for field assembly. ⢠Cat6 RJ45 PushPull connectors (stock numbers 498-2928, 623-6003 and 771-4857) have piercing contacts for field assembly.
Gender = Male
LAN Category = Cat5
Mounting Type = Cable Mount
Number of Ways = 4
Connector Type = RJ45
Shield Type = Shielded
Orientation = Straight
IP Rating = IP65, IP67
CAD Drawing = 3D CAD Model
Length = 20.15mm
Features:
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 09451451100 | 1195-2157-ND | 4659690 | 70070099 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | IP67 Push-Pull Shielded Plug, 4-Pole, 6.5 mm ù 8.6 mm Cable Diameter | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Male / Plug | Male / Plug | ||
Geometry | Straight | Straight | Straight |