SL 110 series Cat6 RJ45 panel mount modular jacks with a universal wiring pattern. The SL 110 series Cat6 RJ45 modular jacks are 8 position with gold plated contacts. The RJ45 jacks have UL 94V-0 polycarbonate housings with built-in strain relief. Jacks accept a solid wire range of 22 AWG to 24 AWG and a stranded wire range of 24 AWG to 26 AWG. Stock number 782-5724 light almond coloured housing. Stock number 782-5711 black housing. Stock number 782-5727 white housing. Stock number 782-5718 orange housing. Stock number 782-5714 blue housing. Stock number 782-5720 yellow housing
Gender = Female
LAN Category = Cat6
Connector Type = Modular Jack
ASSY, SL110JACK,C6,LT.ALMO
RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 7825724 | 70041740 |
Product Name | ASSY, SL110JACK,C6,LT.ALMOND | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |