Adapter Connector USB-A (USB TYPE-A), Receptacle To USB-A (USB TYPE-A), Receptacle Panel Mount, Screw Hole
USB FIELD THREADED SQUARE FLANGE RECEPT
USB Connectors USB-A Receptacle Sq Flange Nickel
Please use ASX version
USB ADAPTER, 2.0 TYPE A-TYPE A, IP67; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:IP67; Product Range:-; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
USB Field Panel Mount Square Flange Receptacles, Nickel & Olive Drab Cadmium Shell Plating
The USB 2.0 or 1.1 plug is connected into a receptacle with a tri-start thread coupling mechanism (MIL-DTL-38999, Series III). Finish : Olive drab cadmium or nickel.
The metallic plug is connected into a receptacle, using a tri start thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device for high vibrations. On the receptacle side, one A USB receptacle is soldered onto a PCB allowing for
DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | APC1103-ND | USBFTV21N | USBFTV21N | Amphenol PCD USBFTV21N | 20J4058 | 70026512 |
Product Name | USB, DVI, HDMI Connector Adapters | Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg | USB Connectors | Usb Adapter, 2.0 Type A-Type A, Ip67; Usb Connector Convert From Amphenol Pcd | connector,metal circular,square flange panel recept,usb 2.0 type a,nickel finish | |
Connector Type | USB | USB | USB | Modular Connector and RJ Connector |