Modular Connectors / Ethernet Connectors PLUG KIT STRANDED WIRE
Brought to you by TE Connectivity, these Cat5 and Cat5e connectors are perfect for situations where a reliable networking connection is required. Each RJ45 plug and socket excels within various applications, including both home and professional offices. All models are highly reliable and excellent quality.
Cable mounted, except for 7060153 which is through-hole,Cat5 and Cat5e available
Gender = Male
LAN Category = Cat5e
Number of Ports = 1
Mounting Type = Cable Mount
Number of Ways = 8
Orientation = Straight
Length = 59mm
Depth = 31.5mm
Contact Material = Phosphor Bronze
Contact Plating = Gold over Nickel
Plug Modular Connector 8p8c (RJ45, Ethernet) Position Unshielded Cat5e IDC
This new, rugged connector series meets the Ethernet/IP RJ-45 requirements/standar
RJ45 ETHERNET CONNECTOR, PLUG, 8 POSITION, CABLE; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:IP67; Shielding:Unshielded
VAST STOCK CO., LIMITED | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1738607-2 | 7060172 | A31779-ND | 70084153 | 61K2643 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Plugs | Industrial Circular Ethernet; Sealed RJ-45; Plug Kit; Stranded Wire | Rj45 Ethernet Connector, Plug, 8 Position, Cable; Modular Connector Type Te Connectivity | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Male / Plug | Male / Plug | |||
Geometry | Straight | Straight |