Modular Plugs, Gold Plating Contact, 24 to 26 AWG Wire Size
Category 5 Liner Plugs are supplied with an insertable liner for the conductors. The separated conductors are inserted into the liner, cut off squarely at bottom, inserted into RJ45 plug, then perfectly crimped. CXB300 series boots finish the installation with a color-coded strain relief assuring optimum performance. Kits and special packaging available.
Allied Electronics, Inc. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 70000515 |
Product Name | CONNECTOR,RJ-45 MODULAR PLUG,NON-CATEGORY 5,FOR ROUND TWISTED PAIR STRANDED CABL |
Connector Type | Modular Connector and RJ Connector |