Modular Adapter Connector Jack, 8p4c, 4 Power (Hybrid) To Jack, 8p8c (RJ45) and 4 Pos Power Module Cat5 Shielded
Modular Connectors / Ethernet Connectors PANEL FEED THROUGH HYBRID W/CAGE CLAMP
Features:
DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 1195-2179-ND | 09452251300 | 70070070 |
Product Name | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | Connector; Receptacle; PCB; 4; 16 A; 20.3 mm; 19.7 mm (Max.); 11.2 mm |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Coupling / Adapter | Coupling / Adapter | ||
Gender | Female / Jack | Female / Jack | |
Mounting | Panel Mount, Flange (2 Hole) | Panel |