Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Rated to IP68. Enables RJ45 connectors to be patched together in harsh or hostile environments. Available with shielded and un-shielded couplers as straight through adaptors. High specification Cat5e shielded version available
LAN Category = Cat5e
Shield Type = Shielded
Mounting Type = Cable Mount
Orientation = Straight
IP Rating = IP68
Socket Type = In-Line
Length = 105mm
Depth = 38.1mm
Modular Connectors / Ethernet Connectors CABLE JOINER CAT5E SHIELDED COUPLER
Features:
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 708-1927-ND | 6195514 | PX0777/CAT5ESTP | 70098959 |
Product Name | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | Cable Joiner; Shielded CAT5e; Glass Filled Polyamide; 105 mm (Max.); 38.1 mm | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Coupling / Adapter | Coupling / Adapter | |||
Gender | Female / Jack | Male / Plug | ||
Mounting | Free Hanging (In-Line) | Cable Mount | In Line |