Amphenol Corporation Modular Connector Adapters MRJ-5780-01

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connector Adapters - MRJ-5780-01-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Adapters
MRJ-5780-01-ND
Modular Connector Adapters MRJ-5780-01-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - MRJ-5780-01 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
MRJ-5780-01
Modular Connectors / Ethernet Connectors MRJ-5780-01
Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A 8 Contacts, No LEDs

Modular Connectors / Ethernet Connectors RJ45 PCB Tail, R/A 8 Contacts, No LEDs

Supplier's Site Datasheet
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions - 01M3135 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions
01M3135
Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions 01M3135
CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:IP67; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet
connector,rj45 receptacle,pcb mount,right angle,w/rj 45 termination,no leds,ip67 - 70144943 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rj45 receptacle,pcb mount,right angle,w/rj 45 termination,no leds,ip67
70144943
connector,rj45 receptacle,pcb mount,right angle,w/rj 45 termination,no leds,ip67 70144943
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MRJ-5780-01-ND MRJ-5780-01 01M3135 70144943
Product Name Modular Connector Adapters Modular Connectors / Ethernet Connectors Cat5 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Amphenol Communications Solutions connector,rj45 receptacle,pcb mount,right angle,w/rj 45 termination,no leds,ip67
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Panel Mount, Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
RJ45 (keystone) Jack, IP68 Water resistant, THM - 985 - Keystone Electronics Corp.
Specs
Gender Female / Jack
Mounting THM
Voltage Rating 125 volts
View Details
3 suppliers
SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Female / Jack
Termination Through Hole
View Details
Nano Circular Connectors - A79108-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers