Cat6 coupler products from L-com are available in both shielded (for high RFI/EMI applications) and non-shielded versions. These easy to mount keystone style Cat6 coupler products are perfect for patch panel and enclosure applications. These Cat6 coupler solutions are engineered to bring high performance in a compact design. Contact us for aggressive pricing for your larger projects.
Features
Application
CAT 6 SHLD RJ45 KEYSTONE CPLR
CAT 6 SHLD RJ45 KEYSTONE CPLR
IN LINE ADAPTER, RJ45 JACK-RJ45 JACK; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions
RJ45 (8 x 8) Keystone Feed-Thru Couplers, Shielded & Unshielded Category 3, 5E and 6
These couplers utilize two RJ45 (8 × 8) modular jacks and fit into a standard Keystone style opening. A slim housing design permits high density mounting. Couplers listed include Category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding. Designed to work with EIA/TIA 568A and B wiring.
A slim housing design permits high density mounting. Couplers listed include category 3, 5E and 6 performance ratings in both shielded and unshielded versions. Connector housings enclosed within a fully stamped shielding.
L-com, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | TDG1026KS-C6 | 5073-TDG1026KS-C6-ND | TDG1026KS-C6 | 53M5589 | 70126217 |
Product Name | Cat6 Coupler - Shielded RJ45 (8x8) Keystone Feed-thru | Keystone Inserts | Connectors Modular, Shielded / Filtered Plugs & Jacks | In Line Adapter, Rj45 Jack-Rj45 Jack; In Line Connector A L-Com | Coupler, Feed-Thru; RJ45 (8x8) |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |