Power Entry Connector Receptacle, Female Sockets IEC 320-2-2/F Panel Mount, Snap-In
Type 0909 Ganged Outlets, Thermoplastic Material, Black Color, 2 kV @ 50 Hz Dielectric Strength
Class I protection.
CONNECTOR, IEC POWER ENTRY, SOCKET, 15A; IEC Connector Type:IEC C13 Outlet; Current Rating:15A; Voltage Rating:250VAC; Contact Termination Type:Quick Connect; Connector Mounting:Snap-In; Product Range:-; Body Material:Thermoplast
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 486-2037-ND | 70080791 | 83F8437 |
Product Name | Power Entry Modules (PEM) | Ganged Outlet; Snap-in; 10 A; 250 VAC; 10 Megohms (Min.) @ 500 VDC; Black | Connector, Iec Power Entry, Socket, 15A; Iec Connector Type Schurter |
Mounting | Panel Mount, Snap-In | Snap-in | Snap-In |