Wall Mount Phone Jack
Use when mounting wall-type telephones. Easy-to-hook-up screw-type terminals. Heavy-duty construction. Complies with USOC numbers RJ11W, RJ12W, RJ13W, RJ14W, RJ1DC.
Wall mounting type jack
MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; LEDs:Without LED RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 70159818 | 44F3928 |
Product Name | QUICK MOUNT WALL PHONE JACK, 4 CONDUCTOR, IVORY | Modular Jack, 4 Position, 1 Port; Modular Connector Type Gc Electronics |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |