Cinch Connectivity Solutions Modular Connectors / Ethernet Connectors 32-5964UL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors / Ethernet Connectors - 32-5964UL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
32-5964UL
Modular Connectors / Ethernet Connectors 32-5964UL
Modular Connectors / Ethernet Connectors RJ11 4P4C FLAT/ROUND STRANDED CABLE

Modular Connectors / Ethernet Connectors RJ11 4P4C FLAT/ROUND STRANDED CABLE

Supplier's Site Datasheet
Modular Connector Plugs - 116-32-5964UL-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Plugs
116-32-5964UL-ND
Modular Connector Plugs 116-32-5964UL-ND
Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat5 IDC

Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat5 IDC

Supplier's Site Datasheet
Modular Plug, Cat5E, Rj11, Plug, 4 Position, 4 Contact; Modular Connector Type Aim Cambridge - Cinch Connectivity - 66K8779 - Newark, An Avnet Company
Chicago, IL, United States
Modular Plug, Cat5E, Rj11, Plug, 4 Position, 4 Contact; Modular Connector Type Aim Cambridge - Cinch Connectivity
66K8779
Modular Plug, Cat5E, Rj11, Plug, 4 Position, 4 Contact; Modular Connector Type Aim Cambridge - Cinch Connectivity 66K8779
MODULAR PLUG, CAT5E, RJ11, PLUG, 4 POSITION, 4 CONTACT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

MODULAR PLUG, CAT5E, RJ11, PLUG, 4 POSITION, 4 CONTACT; Modular Connector Type:RJ11 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat5e; IP Rating:-; Shielding:Unshielded RoHS Compliant: Yes

Supplier's Site Datasheet
CAT5E, RJ11 Modular Plug, Handset, (4p4c), Unshielded, Solidö - 70081231 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAT5E, RJ11 Modular Plug, Handset, (4p4c), Unshielded, Solidö
70081231
CAT5E, RJ11 Modular Plug, Handset, (4p4c), Unshielded, Solidö 70081231
Features: 50 Micro-Inch Gold-Plated Contacts UTP and Shielded Versions Available Easy Installation with Most Crimp Tools UL Listed and Certified Made in U.S.A.

Features:

  • 50 Micro-Inch Gold-Plated Contacts
  • UTP and Shielded Versions Available
  • Easy Installation with Most Crimp Tools
  • UL Listed and Certified
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 32-5964UL 116-32-5964UL-ND 66K8779 70081231
Product Name Modular Connectors / Ethernet Connectors Modular Connector Plugs Modular Plug, Cat5E, Rj11, Plug, 4 Position, 4 Contact; Modular Connector Type Aim Cambridge - Cinch Connectivity CAT5E, RJ11 Modular Plug, Handset, (4p4c), Unshielded, Solidö
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details
MDP Series: High density PCB connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector; Military Connector
View Details
Receptacles Wall  Mount - WMRGR - Altech Corp.
Specs
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts
View Details