Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5e Shielded
Bulgin ethernet Buccaneer Cat 5e shielded coupler complete with panel sealing gasket
Front panel mounted. Mates with PX0836, PX0837, PX0838 and PX0834 flex connectors
Number of Contacts = 8
Gender = Female
Mounting Type = Panel Mount
Termination Method = IDC
Current Rating = 1.5A
IP Rating = IP68
Contact Gender = Female
Voltage Rating = 30 V ac, 42 V dc
Mating Type = Threaded
Body Orientation = Straight
Modular Connectors / Ethernet Connectors CAT 5E SHIELDED SKT WITH EARTH WIRE
Features:
DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 708-1366-ND | 8418834 | PX0833/E | 70099030 |
Product Name | Modular Connector Adapters | Modular Connectors / Ethernet Connectors | Cat 5e Coupler plus Earth Wire | |
Connector Type | Modular Connector and RJ Connector | Circular / Cylindrical Connectors | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Coupling / Adapter | Coupling / Adapter | |||
Gender | Female / Jack | Female / Jack | Female / Jack | |
Mounting | Panel Mount | Panel Mount | Panel Mount | Panel |
Geometry | Straight | Straight | Straight |