Plug Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Position Unshielded Cat3 IDC
Win Source Part Number: 1362651-5-641337-3
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Plugs
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Bulk
Product Status: Obsolete
Base Product Number: 641337
HTSUS: 8536.69.8000
Ratings: Cat3
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Wire Gauge: 26-28 AWG
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Color: Translucent - Clear
Connector Type: Plug
Termination: IDC
Contact Material: Phosphor Bronze
Cable Type: Flat Oval Cable, Stranded or Tinsel Wires
Number of Positions/Contacts: 6p6c (RJ11, RJ12, RJ14, RJ25)
Housing Material: Polycarbonate (PC)
Length: 0.530" (13.46mm)
Features:
CAT3 MODULAR PLUG, 6POS, 1 PORT; Modular Connector Type:RJ25 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P6C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9093-ND | 1362651-5-641337-3 | 70085019 | 50F941 |
Product Name | Modular Connector Plugs | Connectors, Interconnects - Modular Connectors - Modular Connector Plugs | Plug; 6; 6; Polycarbonate; UL 94V-2; Phosphor Bronze; Flat Oval Stranded | Cat3 Modular Plug, 6Pos, 1 Port; Modular Connector Type Amp - Te Connectivity |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Contact Size (AWG) | 26 to 28 AWG | |||
Gender | Male / Plug | |||
Termination | IDC |