Plug Modular Connector 4p4c (RJ9, RJ10, RJ22) Position Unshielded Cat3 IDC
Features:
CAT3 MODULAR PLUG, 4POS, 1 PORT; Modular Connector Type:RJ22 Wired Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | A9091-ND | 70085013 | 50F893 |
Product Name | Modular Connector Plugs | Modular Plug; 4; 4; Handset; UL 94V-2; Phosphor Bronze; Flat Oval Stranded | Cat3 Modular Plug, 4Pos, 1 Port; Modular Connector Type Amp - Te Connectivity |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Contact Size (AWG) | 26 to 28 AWG | ||
Geometry | Straight |