Modular Surface Jack
Surface mounts to baseboard or wall. Dual jacks for hook-up of telephone and answering machine, auto dialer. Screw terminals for easy installation. 4 conductor.
Modular surface jack
MODULAR JACK, 2 PORT; Modular Connector Type:Connection Box; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):4 Contacts; LAN Category:-; IP Rating:-; Connector Mounting:-; Connector Orientation:- RoHS Compliant: Yes
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 70159813 | 44F3933 |
Product Name | DUAL MODULAR SURFACE JACK, 4 CONDUCTOR,IVORY | Modular Jack, 2 Port; Modular Connector Type Gc Electronics |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |