CONNECTOR, RJ45, JACK, 1PORT, 8P8C, IDC; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Orientation:Vertical
These jacks are specially designed to snap into wall plates, panels and under carpet fittings. Insulation displacement AMP-BARREL™ terminals allow toolless termination of discrete wire pairs.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 19P2996 | 70085081 |
Product Name | Connector, Rj45, Jack, 1Port, 8P8C, Idc; Modular Connector Type Te Connectivity | Jack; Copper Alloy; Panel Mount; 8; AMP-Barrel; Black; Thermoplastic; 26-22 AWG |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |