Modular Connectors / Ethernet Connectors CAT 5E SHIELDED PLUG
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Shielded Cat5e
Brought to you by Bulgin, this Cat5e RJ45 interface is part of the popular Buccaneer series. Offering a fully shielded RJ45 socket, this interface comes with a panel sealing gasket that offers a mated protection rating of IP68, meaning it is suited to harsh environments. This RJ45 interface is available as either a PCB or IDC connector. All models are highly reliable and excellent quality.
Type = Coupler
Interface Type = RJ45
LAN Category = Cat5e
Number of Ports = 1
Depth = 45mm
Diameter = 35.7mm
Series = Buccaneer
Features:
VAST STOCK CO., LIMITED | DigiKey | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | PX0839/PC | 708-1010-ND | 6195479 | 70099039 |
Product Name | Modular Connectors / Ethernet Connectors | Modular Connector Jacks | IP68 Ethernet Buccaneer PC Mount (Cate 5e) coupler | |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Female / Jack | |||
Geometry | Straight | Straight |