4 Position Interface Module Terminal Blocks - Screw Connection To RJ45 Jack 16-26 AWG
FL CAT5 TERMINAL BOX
The Variosub-RJ45 was developed for using RJ45 plug connectors in harsh industrial environments. With it, devices for industrial Ethernet can also utilize the standard plug connectors of the IT world. The Variosub-RJ45 is suitable for use on devices, infrastructure components and control cabinets. It fulfills the requirements of IAONA for use in light duty areas and is suitable for fast Ethernet transmission at 100 Mbps. Various female inserts and mounting frames are available for the equipment side, while there is a sleeve and male insert for the conductor side.
DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 277-2930-ND | 15X7829 | 70207870 |
Product Name | Interface Modules | Fl Cat5 Terminal Box Phoenix Contact | CAT 5 TERMINAL BOX, PASSIVE CONNECTION FIELD, 4 X SCREW TERMINAL BLOCK ON RJ 45 |
Connector Type | Modular Connector and RJ Connector |