Modular Connectors / Ethernet Connectors 8/8 RA LO PROFILE
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded; Gender:JackRoHS Compliant: Yes
Features:
VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
Product Number | 44050-0001 | 57H0903 | 70190503 |
Product Name | Modular Connectors / Ethernet Connectors | Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex | Jack; 8; PA Polyamide (Nylon), High Temperature, Glass-filled; Phosphor Bronze |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
Gender | Female / Jack | Female / Jack | |
Geometry | Right Angle | Right Angle |