TE Connectivity RJ22 Connectors 5555980-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ22 Connectors - 5555980-1 - TE Connectivity
Berwyn, PA, United States
RJ22 Connectors
5555980-1
RJ22 Connectors 5555980-1
Body Features Connector Profile : Low Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 4 Number of Positions : 4 PCB Mount Orientation : Right Angle Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5, .2 Contact Mating Area Plating Material : Gold Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 16.2 MM  [.638 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : PBT Polyester Mating Entry Location : Side Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : With Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box & Tray, Package Packaging Quantity : 3328 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board Modular Connector Style : Jack Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Connector Profile : Low
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • PCB Mount Orientation : Right Angle
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5, .2
  • Contact Mating Area Plating Material : Gold
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 16.2 MM  [.638 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : PBT Polyester
  • Mating Entry Location : Side

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : With

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box & Tray, Package
  • Packaging Quantity : 3328

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • Modular Connector Style : Jack
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Supplier's Site
Modular Connector Jacks - A31427-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks
A31427-ND
Modular Connector Jacks A31427-ND
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 5555980-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
5555980-1
Modular Connectors / Ethernet Connectors 5555980-1
Modular Connectors / Ethernet Connectors 4/4 PCB

Modular Connectors / Ethernet Connectors 4/4 PCB

Supplier's Site Datasheet
Connectors, Interconnects - 5555980-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
5555980-1
Connectors, Interconnects 5555980-1
CONN MOD JACK 4P4C R/A UNSHLD

CONN MOD JACK 4P4C R/A UNSHLD

Supplier's Site Datasheet
Modular Connectors - 5555980-1 - 907453-5555980-1 - Win Source Electronics
Yishun, Singapore
Modular Connectors - 5555980-1
907453-5555980-1
Modular Connectors - 5555980-1 907453-5555980-1
Manufacturer: TE Connectivity Win Source Part Number: 907453-5555980-1 Operating Temperature Range: -40°C ~ 85°C Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 Package: Tray Mounting: Through Hole Family Name: 5555980 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 208 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2266-5555980-1, A31427, -5555980-1-SI, 55559801

Manufacturer: TE Connectivity
Win Source Part Number: 907453-5555980-1
Operating Temperature Range: -40°C ~ 85°C
Features: Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3
Package: Tray
Mounting: Through Hole
Family Name: 5555980
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 208
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2266-5555980-1, A31427, -5555980-1-SI, 55559801

Supplier's Site Datasheet
Connectors - 5555980-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
5555980-1
Connectors 5555980-1
MJR/A4P/4CTRAY PACK

MJR/A4P/4CTRAY PACK

Supplier's Site
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity - 42K7301 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity
42K7301
Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity 42K7301
CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ22 MODULAR JACK, 4 POSITION, 1 PORT; Modular Connector Type:RJ22 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):4P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Mj,r/a,4P/4C,tray Pack Amp - Te Connectivity - 76AC9026 - Newark, An Avnet Company
Chicago, IL, United States
Mj,r/a,4P/4C,tray Pack Amp - Te Connectivity
76AC9026
Mj,r/a,4P/4C,tray Pack Amp - Te Connectivity 76AC9026
MJ,R/A,4P/4C,TRAY PACK

MJ,R/A,4P/4C,TRAY PACK

Supplier's Site
Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in. - 70042943 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in.
70042943
Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in. 70042943
Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in.

Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED LIXINC Electronics Co., Limited Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5555980-1 A31427-ND 5555980-1 5555980-1 907453-5555980-1 5555980-1 42K7301 76AC9026 70042943
Product Name RJ22 Connectors Modular Connector Jacks Modular Connectors / Ethernet Connectors Connectors, Interconnects Modular Connectors - 5555980-1 Connectors Cat3 Rj22 Modular Jack, 4 Position, 1 Port; Modular Connector Type Amp - Te Connectivity Mj,r/a,4P/4C,tray Pack Amp - Te Connectivity Jack; PCB Mounted Jack; 4; Polyester (PBT); Phosphor Bronze; 0.638 in.
Connector Type Modular Connector and RJ Connector; Wire to Board Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole - Solder Through Hole Solder Thru-Hole
Mounting Board Mount Through Hole Through Hole Through Hole Through Hole Mount
Current Rating 0.2 to 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1044848-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 18.000 GHz
View Details
3 suppliers
Ribbon Cable Connectors - 102160-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589483-7 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Board Mount
View Details
Ribbon Cable Connectors - 102161-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers