EZ-SNAPJACK CAT 6, WHITE.
CONNECTOR, RJ45, JACK, 8P8C, WHITE; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Gender:Jack
Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|
Product Category | Electrical Connectors | Electrical Connectors |
Product Number | 70069476 | 80R7455 |
Product Name | EZ-SNAPJACK CAT 6, WHITE. | Connector, Rj45, Jack, 8P8C, White; Modular Connector Type Platinum Tools |
Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector |