Feedthrough Receptacle, 8 Contacts, 1.5 A Current Rating, 10 Milliohms (Max.) Contact Resistance
EtherCon®, a range of ruggedized RJ45 data connectors, was developed to provide solutions for data transfer in harsh and demanding applications. EtherCon® offers both male cable end carriers and assembled female receptacles. The male cable end offers a die-cast metal shell as a carrier for pre-assembled RJ45 cables. Female chassis connectors are available based on the current NEUTRIK® “A&B” or “D” series of XLR receptacles with secure latching system — a feature not found on other RJ45 receptacles.
Feedthrough receptacle in D-sized metal flange with the secure latching system. Includes 2 mounting screws.
Allied Electronics, Inc. | |
---|---|
Product Category | Electrical Connectors |
Product Number | 70088276 |
Product Name | RJ45 Receptacle; 8; Panel; 1.5 A; 1000 VAC (RMS); 10 Milliohms (Max.) |
Connector Type | Modular Connector and RJ Connector |