Amphenol Commercial Products USB Connectors ID550-000

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - ID550-000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
ID550-000
USB Connectors ID550-000
USB Connectors RJ45 PLUG ASSY IP67 NICKEL

USB Connectors RJ45 PLUG ASSY IP67 NICKEL

Supplier's Site Datasheet
connector,rj plug,mates to panel mount receptacle,metal die cast housing,ip67 - 70144934 - Allied Electronics, Inc.
Fort Worth, TX, USA
connector,rj plug,mates to panel mount receptacle,metal die cast housing,ip67
70144934
connector,rj plug,mates to panel mount receptacle,metal die cast housing,ip67 70144934
IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells. Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

IP67 rated I/O connectors and plugs. Environmentally sealed connectors with screw machine contacts and high performance thermoplastic or metal die cast shells.
Amphenol's MRJ Series represents a unique and innovative RJ Connector design. These connectors are an ideal solution for Network data access in harsh and demanding environmental conditions in addition, optional EMI and transient voltage protection is available. These connectors are water resistant in both mated and unmated conditions. They are absolutely unshaken by hostile environmental elements.

Supplier's Site
Connector, Rj45, Plug, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions - 99K7535 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions
99K7535
Connector, Rj45, Plug, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions 99K7535
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:IP67; Connector Mounting:Panel Mount; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ID550-000 70144934 99K7535
Product Name USB Connectors connector,rj plug,mates to panel mount receptacle,metal die cast housing,ip67 Connector, Rj45, Plug, 8P8C, 1Port; Modular Connector Type Amphenol Communications Solutions
Connector Type USB Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mini Banana Socket to Mini Banana Socket, Adapter - 8030 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Receptacles DIN Rail  Mount - DMRBU - Altech Corp.
Specs
Gender Female / Jack
Termination Screw
Voltage Rating 125 volts
View Details