TelephoneStuff.com Datasheets for Fiber Optic Cleaning Tools
Fiber optic cleaning and splicing tools are used to connect, adapt, polish, repair, fiber and fiber optic cables. This area includes fiber optic consumables such as polish, swabs, wipes, etc.
Fiber Optic Cleaning Tools: Learn more
| Product Name | Notes |
|---|---|
| 25 lint-free wipes containing 99% isopropyl alcohol. Used for cleaning the fiber after stripping and before cleaver insertion. Also provides a more convenient method of fiber and connector end-face cleaning. | |
| Alcohol Pad. Pad Features: - Alcohol pads for optical surfaces - Sold in a Package of 100 Pads | |
| Bifurcated Swipes (10 per Box). Features: - Contains 99% isopropyl alcohol - Used for cleaning fiber after stripping and before cleaver insertion - Provides a more convenient method of fiber... | |
| Cletop-SB with White Tape, Second generation cleaner offering the same Celtop cleaning performance with "Drop-in" replacement tape cartridge and ergonomic design that works equally well for left or right handed... | |
| FCC2 is a non-flammable, environmentally safe, residue free solvent engineered to clean fiber connector end-faces. Offering excellent cleaning on particulate, fingerprint oils, salts and other residues, this product is exclusively... | |
| Fiber Cleaver tool with proper cleave length stop. | |
| Fiber Optic Cleaning Wipes (25 per Box). Features: - Contains 99% isopropyl alcohol - Used for cleaning fiber after stripping and before cleaver insertion - Provides a more convenient method... | |
| Fiber Optic Solutions One-Click Cleaner is an easy-to-use option for cleaning connectors in adapters. Simply insert the One-Click Cleaner into an adapter and push until an audible “click” is heard. | |
| Fiber Scraps Trash Can provides the user with the safest method of disposing of glass fiber scraps because it can be incinerated when full. | |
| Fiber-Clean Towelettes are specifically designed to improve the efficiency of cleaning telecommunications cabling. Features: - Pure cleaning agents for effective and efficient cleaning - Contains no water, leaving no residue... | |
| For use with advanced fiber optic installations. Purchase in packages of 10 Pads, 20 Pads, 30 Pads and 40 Pads for your best savings. | |
| FPF1 is a non-flammable, environmentally safe, solvent engineered to clean fibers after stripping, before fusion splicing or field termination. This product is exclusively produced for Noyes Test & Inspection by... | |
| FS400 Fiber-Safe Bifurcated Swipe, 10 swipes containing 99% isopropyl alcohol. Used for cleaning the fiber after stripping and before cleaver insertion. Provides a more convenient method of fiber and connector... | |
| Made of specially created, lint-free materials to quickly clean hard to reach fiber optic interfaces, bulkhead adapters and 2.5 nm ferrule alignment sleeves. | |
| MDP-4 Dispensing Pump. Features: - Square HDPE 4 oz (118ml) container provides stability and offers stainless steel pump - Use with Isopropanol for proper cleaning of fiber during the cable... | |
| Novec Contact Cleaner Aerosol is ideal for removal of fluorinated oils and greases, light oils and silicones, dust and particulates from sensitive electrical and electronic equipment. Comes in a case... | |
| ReelCleaner is a completely self-contained system for cleaning connector ferrules. A special lint-free fabric-on-a-reel quickly cleans without the need for alcohol. | |
| Refill for Cletop-S. | |
| Replacement alchohol pads for the FL-CKIT-L2 Consumables kit. | |
| Replacement Cartridge for Cletop-S Connector Cleaner effectively, quickly and safely cleans fiber optic connectors in the field without the use of any fluids or solvents. Features - Type A &... | |
| Replacement Cartridge for Cletop-S Connector Cleaner effectively, quickly and safely cleans fiber optic connectors in the field without the use of any fluids or solvents. Replacement Cartridge Features: - Lint... | |
| Replacement Cartridge for Original Series Connector Cleaner effectively, quickly and safely cleans fiber optic connectors in the field without the use of any fluids or solvents. Replacement Cartridge Features: -... | |
| Split-tip design cleans fiber easier and more efficiently than other methods. Features: - Tube handle is pre-loaded with 99% isopropyl alcohol - A single swab can be used for many... | |
| The Cletop Automatic Ferrule Connector Cleaner quickly and effectively cleans fiber optic connectors without the need for alcohol or solvent wipes. The dry woven cloth effectively removes dirt, dust, oil,... | |
| The disposable fiber scraps trash can gives you the safest method of disposing of glass fiber scraps because it can be incinerated when full. Size: 4 x 2.25 |