Integrated Device Technology Differential Input, Single-ended Output Amplifier F1423NBGI8

Description
The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120 mA of ICC . The F1423 is packaged in a 4 x 4 mm, 24- VFQFPN package with 50 ohm differential RF input and 50 ohm single-ended RF output impedances for ease of integration into the signal-path.
Datasheet
Description
The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120 mA of ICC . The F1423 is packaged in a 4 x 4 mm, 24- VFQFPN package with 50 ohm differential RF input and 50 ohm single-ended RF output impedances for ease of integration into the signal-path.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Input, Single-ended Output Amplifier - F1423NBGI8 - Integrated Device Technology
San Jose, CA, USA
Differential Input, Single-ended Output Amplifier
F1423NBGI8
Differential Input, Single-ended Output Amplifier F1423NBGI8
The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120 mA of ICC . The F1423 is packaged in a 4 x 4 mm, 24- VFQFPN package with 50 ohm differential RF input and 50 ohm single-ended RF output impedances for ease of integration into the signal-path.

The F1423 RF amplifier provides 13.1 dB gain with +41.8 dBm OIP3 and 5.1 dB noise figure at 2000 MHz. This device uses a single 5 V supply and 120 mA of ICC . The F1423 is packaged in a 4 x 4 mm, 24- VFQFPN package with 50 ohm differential RF input and 50 ohm single-ended RF output impedances for ease of integration into the signal-path.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Amplifier and Comparator Chips
Product Number F1423NBGI8
Product Name Differential Input, Single-ended Output Amplifier
Package Type QFP; VFQFP-N 4 X 4 X 0.8 MM- NO LEAD
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensing Amplifiers - 1906410P - RS Components, Ltd.
Specs
Device Type Current Sense Amplifier
Standards and Certifications RoHS
View Details
Instrumentation, Op Amps, Buffer Amps - ALD2726ESBL-ND - DigiKey
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers; CMOS
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)"
View Details
4 suppliers
Logic - Comparators - 54LS85DMQB - Lingto Electronic Limited
Specs
Device Type Comparators
View Details