Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 5V41067APGG 5V41067APGG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729107-5V41067APGG Packaging: Tube Mounting Style: SMD Frequency - Max: 200MHz Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 5V41067A Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729107-5V41067APGG Packaging: Tube Mounting Style: SMD Frequency - Max: 200MHz Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 5V41067A Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 5V41067APGG - 729107-5V41067APGG - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 5V41067APGG
729107-5V41067APGG
Clock/Timing - Clock/Timing - Application Specific - 5V41067APGG 729107-5V41067APGG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729107-5V41067APGG Packaging: Tube Mounting Style: SMD Frequency - Max: 200MHz Input: HCSL Output: HCSL, LVDS PLL: No Main Purpose: PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Family Part Number: 5V41067A Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729107-5V41067APGG
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 200MHz
Input: HCSL
Output: HCSL, LVDS
PLL: No
Main Purpose: PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-TSSOP
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Family Part Number: 5V41067A
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 729107-5V41067APGG
Product Name Clock/Timing - Clock/Timing - Application Specific - 5V41067APGG
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87710012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details
2 - 20 GHz (C, X, Ku Band) Distributed Low Noise Amplifier MMIC - CMD233C4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Ceramic QFN
Operating Range Military
View Details
2 suppliers
Dual 5V Rail-to-Rail Precision Operational Amplifier - ALD2702SAL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC8
View Details
5 suppliers
Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers