Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9ZX21901BKLF 9ZX21901BKLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139630-9ZX21901BKLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139630-9ZX21901BKLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901BKLF - 139630-9ZX21901BKLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901BKLF
139630-9ZX21901BKLF
Clock/Timing - Clock/Timing - Application Specific - 9ZX21901BKLF 139630-9ZX21901BKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139630-9ZX21901BKLF Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139630-9ZX21901BKLF
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: Intel QPI, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 139630-9ZX21901BKLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9ZX21901BKLF
Package Type QFP; 72-VFQFPN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
4 suppliers
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details