Integrated Device Technology TX RF VGA with KLIN Feature F1455NKGK8

Description
The F1455 is a High-Gain / High-Linearity 1400 MHz to 2300 MHz TX Variable Gain Amplifier used in transmitter applications. The F1455 TX VGA provides 32 dB maximum gain with +39 dBm OIP3 and 4 dB noise figure. Up to 29.5 dB gain control is achieved using the combination of a digital step attenuator ( DSA ) plus K LIN ™ RF variable gain amplifier gain adjustment. This device uses a single 5 V supply and 216 mA of ICC . This device is packaged in a 6 mm x 6 mm, 28-pin QFN with 50 ω single-ended RF input and RF output impedances for ease of integration into the signal path.
Datasheet
Description
The F1455 is a High-Gain / High-Linearity 1400 MHz to 2300 MHz TX Variable Gain Amplifier used in transmitter applications. The F1455 TX VGA provides 32 dB maximum gain with +39 dBm OIP3 and 4 dB noise figure. Up to 29.5 dB gain control is achieved using the combination of a digital step attenuator ( DSA ) plus K LIN ™ RF variable gain amplifier gain adjustment. This device uses a single 5 V supply and 216 mA of ICC . This device is packaged in a 6 mm x 6 mm, 28-pin QFN with 50 ω single-ended RF input and RF output impedances for ease of integration into the signal path.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TX RF VGA with KLIN Feature - F1455NKGK8 - Integrated Device Technology
San Jose, CA, USA
TX RF VGA with KLIN Feature
F1455NKGK8
TX RF VGA with KLIN Feature F1455NKGK8
The F1455 is a High-Gain / High-Linearity 1400 MHz to 2300 MHz TX Variable Gain Amplifier used in transmitter applications. The F1455 TX VGA provides 32 dB maximum gain with +39 dBm OIP3 and 4 dB noise figure. Up to 29.5 dB gain control is achieved using the combination of a digital step attenuator ( DSA ) plus K LIN ™ RF variable gain amplifier gain adjustment. This device uses a single 5 V supply and 216 mA of ICC . This device is packaged in a 6 mm x 6 mm, 28-pin QFN with 50 ω single-ended RF input and RF output impedances for ease of integration into the signal path.

The F1455 is a High-Gain / High-Linearity 1400 MHz to 2300 MHz TX Variable Gain Amplifier used in transmitter applications. The F1455 TX VGA provides 32 dB maximum gain with +39 dBm OIP3 and 4 dB noise figure. Up to 29.5 dB gain control is achieved using the combination of a digital step attenuator ( DSA ) plus K LIN ™ RF variable gain amplifier gain adjustment. This device uses a single 5 V supply and 216 mA of ICC . This device is packaged in a 6 mm x 6 mm, 28-pin QFN with 50 Ω single-ended RF input and RF output impedances for ease of integration into the signal path.

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category Amplifier and Comparator Chips
Product Number F1455NKGK8
Product Name TX RF VGA with KLIN Feature
Device Type Variable Gain Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2448632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SC-88
View Details
Isolating amplifiers - 857-412 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-87783012A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details