Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 138576-74FCT162244AT
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 138576-74FCT162244ATPAG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244ATPAG |
| Supply Voltage (VS) | 4.5 to 5.5 volts |