Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8 74FCT162244CTPVG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765314-74FCT162244CT PVG8 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 74FCT162244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT162244CTV; PI74FCT162244CTVX; FCT162244CTPVCTG4; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765314-74FCT162244CT PVG8 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 74FCT162244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT162244CTV; PI74FCT162244CTVX; FCT162244CTPVCTG4; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8 - 765314-74FCT162244CTPVG8 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8
765314-74FCT162244CTPVG8
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8 765314-74FCT162244CTPVG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 765314-74FCT162244CT PVG8 Series: 74FCT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 4 Number of Bits per Element: 4 Family Name: 74FCT162244 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI74FCT162244CTV; PI74FCT162244CTVX; FCT162244CTPVCTG4; Introduction Date: August 01, 1995 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765314-74FCT162244CTPVG8
Series: 74FCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74FCT162244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): PI74FCT162244CTV; PI74FCT162244CTVX; FCT162244CTPVCTG4;
Introduction Date: August 01, 1995
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162244CTPVG8
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162244CTPVG8
IC BUFFER NON-INVERT 5.5V 48SSOP

IC BUFFER NON-INVERT 5.5V 48SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number 765314-74FCT162244CTPVG8 74FCT162244CTPVG8
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT162244CTPVG8 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Dual 135MHz 500V Operational Amplifier IC - 687-CLC428AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9086801MXC - 907594-5962-9086801MXC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type TO-8-12
View Details
3 suppliers
High-Performance Buffers - SiT92113AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CA3140M96 - 1027575-CA3140M96 - Win Source Electronics
Specs
Bandwidth 4.5 MHz
Slew Rate 9 V/µs
Supply Voltage (VS) 4 to 36 volts
View Details
7 suppliers