Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB104BGLF 9DB104BGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766563-9DB104BGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9DB104BG; 9DB104BGT; 9DB104BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766563-9DB104BGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9DB104BG; 9DB104BGT; 9DB104BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB104BGLF - 766563-9DB104BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB104BGLF
766563-9DB104BGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB104BGLF 766563-9DB104BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766563-9DB104BGLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 28-TSSOP (0.173", 4.40mm Width) Frequency - Max: 220MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: Clock PLL: Yes Main Purpose: PCI Express (PCIe) Family Name: 9DB104 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): 9DB104BG; 9DB104BGT; 9DB104BFLF; Introduction Date: May 06, 2003 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766563-9DB104BGLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 220MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: PCI Express (PCIe)
Family Name: 9DB104
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): 9DB104BG; 9DB104BGT; 9DB104BFLF;
Introduction Date: May 06, 2003
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766563-9DB104BGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB104BGLF
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1057AQH - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details