Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LFT 9112AG-16LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736711-9112AG-16LFT Packaging: Reel - TR Type: PLL Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Family Name: 9112-16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736711-9112AG-16LFT Packaging: Reel - TR Type: PLL Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Family Name: 9112-16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LFT - 736711-9112AG-16LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LFT
736711-9112AG-16LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LFT 736711-9112AG-16LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 736711-9112AG-16LFT Packaging: Reel - TR Type: PLL Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 8-TSSOP (0.173", 4.40mm Width) Frequency - Max: 133MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V Input: Clock Output: Clock PLL: Yes Divider/Multiplier: No/No Family Name: 9112-16 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 8-TSSOP Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 736711-9112AG-16LFT
Packaging: Reel - TR
Type: PLL Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Frequency - Max: 133MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Input: Clock
Output: Clock
PLL: Yes
Divider/Multiplier: No/No
Family Name: 9112-16
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 8-TSSOP
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 736711-9112AG-16LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 9112AG-16LFT
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - 2413459P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9088106Q2A - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details