Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135627-74FCT244ATPGG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 135627-74FCT244ATPGG8 |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244ATPGG8 |
| Supply Voltage (VS) | 4.75 to 5.25 volts |