Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB102BGLF 9DB102BGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803497-9DB102BGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 101MHz Number of Circuits: 1 Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB102
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803497-9DB102BGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 101MHz Number of Circuits: 1 Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB102
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB102BGLF - 803497-9DB102BGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB102BGLF
803497-9DB102BGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB102BGLF 803497-9DB102BGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 803497-9DB102BGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 101MHz Number of Circuits: 1 Input: Clock Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 20-TSSOP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB102

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 803497-9DB102BGLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 101MHz
Number of Circuits: 1
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB102

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 803497-9DB102BGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB102BGLF
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details