Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILFT 9DB803DGILFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814269-9DB803DGILFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB803
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814269-9DB803DGILFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB803
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILFT - 814269-9DB803DGILFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILFT
814269-9DB803DGILFT
Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILFT 814269-9DB803DGILFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 814269-9DB803DGILFT Packaging: Reel Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB803

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 814269-9DB803DGILFT
Packaging: Reel
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB803

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 814269-9DB803DGILFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB803DGILFT
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1923026P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOT; SOT23; SOT-23
View Details
Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9001_2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9460205QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; J-FET
View Details