Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - ICS9ZX21901BKLFT ICS9ZX21901BKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205067-ICS9ZX21901BK LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205067-ICS9ZX21901BK LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - ICS9ZX21901BKLFT - 205067-ICS9ZX21901BKLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS9ZX21901BKLFT
205067-ICS9ZX21901BKLFT
Clock/Timing - Clock/Timing - Application Specific - ICS9ZX21901BKLFT 205067-ICS9ZX21901BKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 205067-ICS9ZX21901BK LFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: HCSL Main Purpose: Intel QPI, PCI Express (PCIe) Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 72-VFQFPN (10x10) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205067-ICS9ZX21901BKLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: HCSL
Main Purpose: Intel QPI, PCI Express (PCIe)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 72-VFQFPN (10x10)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 205067-ICS9ZX21901BKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - ICS9ZX21901BKLFT
Package Type QFP; 72-VFQFPN (10x10)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Quad 2.17GHz 3V Rf Amplifier - 860-BGA748L16E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
Quad CMOS Voltage Comparator, Open Drain Driver - ALD4301PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers
Analog - MTLM111MD - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Comparators
View Details