Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765342-74FCT244ATQG
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of Elements: 2
Number of Bits per Element: 4
Family Name: 74FCT244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QSOP
Alternative Parts (Cross-Reference): PI74FCT244TRX; CY74FCT244CTQC; CD74FCT2244ATQM96;
Introduction Date: December 01, 1995
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
74FCT244 - FAST CMOS OCTAL BUFFE
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 765342-74FCT244ATQG | 74FCT244ATQG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244ATQG | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 4.75 to 5.25 volts |