Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8634BY-01LFT ICS8634BY-01LFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068507-ICS8634BY-01L FT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068507-ICS8634BY-01L FT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8634BY-01LFT - 068507-ICS8634BY-01LFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8634BY-01LFT
068507-ICS8634BY-01LFT
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8634BY-01LFT 068507-ICS8634BY-01LFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068507-ICS8634BY-01L FT Packaging: Reel - TR Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 700MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068507-ICS8634BY-01LFT
Packaging: Reel - TR
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 700MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 068507-ICS8634BY-01LFT
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ICS8634BY-01LFT
Package Type QFP; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
RF Amplifiers - BGB717L7ESDE6327 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
Package Type 6-XFDFN Exposed Pad
View Details
20GHz Rf Amplifier - 860-CMD326 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details