Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961PAC MPC961PAC

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124787-MPC961PAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124787-MPC961PAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961PAC - 124787-MPC961PAC - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961PAC
124787-MPC961PAC
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961PAC 124787-MPC961PAC
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 124787-MPC961PAC Packaging: Tray Type: Zero Delay Buffer Number of Circuits: 1 Mounting: SMD (SMT) Input: LVPECL Output: LVCMOS Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 2.375 V to 3.465 V Maximum Input Frequency: 200MHz Differential - Input and Output: Yes/No Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 124787-MPC961PAC
Packaging: Tray
Type: Zero Delay Buffer
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVPECL
Output: LVCMOS
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 2.375 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 124787-MPC961PAC
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - MPC961PAC
Package Type QFP; 32-LQFP (7x7)
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,LCCC,SOIC
View Details
4 suppliers
Isolating amplifiers - 857-411 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details