Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162827CTPVG 74FCT162827CTPVG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729171-74FCT162827CT PVG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 10 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74FCT162827 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729171-74FCT162827CT PVG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 10 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74FCT162827 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162827CTPVG - 729171-74FCT162827CTPVG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162827CTPVG
729171-74FCT162827CTPVG
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162827CTPVG 729171-74FCT162827CTPVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 729171-74FCT162827CT PVG Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Bits per Element: 10 Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-BSSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 74FCT162827 Manufacturer Pack Quantity: 26 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 729171-74FCT162827CTPVG
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Bits per Element: 10
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-BSSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 74FCT162827
Manufacturer Pack Quantity: 26
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
 - 74FCT162827CTPVG - Rochester Electronics
Newburyport, MA, United States
Fast CMOS 20-Bit Buffer

Fast CMOS 20-Bit Buffer

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FCT162827CTPVG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT162827CTPVG
IC BUFFER NON-INVERT 5.5V 56SSOP

IC BUFFER NON-INVERT 5.5V 56SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips
Product Number 729171-74FCT162827CTPVG 74FCT162827CTPVG 74FCT162827CTPVG
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74FCT162827CTPVG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2467593 - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type U-QFN2020-10
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
 - 54HC4049E/B - Rochester Electronics
Rochester Electronics
Specs
Package Type CLCC20
Life Cycle Stage Rochester Active
View Details