Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130269-74ALVCH32244B
Packaging: Tray
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 24mA, 24mA
Number of Elements: 8
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 96-CABGA (13.5x5.5)
Supply Voltage - Operating: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 130269-74ALVCH32244BFG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVCH32244BFG |
| Supply Voltage (VS) | 2.7 to 3.6 volts |