Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9DB403DGLF 9DB403DGLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808746-9DB403DGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808746-9DB403DGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 9DB403DGLF - 808746-9DB403DGLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9DB403DGLF
808746-9DB403DGLF
Clock/Timing - Clock/Timing - Application Specific - 9DB403DGLF 808746-9DB403DGLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 808746-9DB403DGLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Number of Circuits: 1 Input: HCSL Output: HCSL, LVDS PLL: Yes Main Purpose: PCI Express (PCIe) Supplier Device Package: 28-TSSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 28-TSSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V Part Number Series: ICS9DB403

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 808746-9DB403DGLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Number of Circuits: 1
Input: HCSL
Output: HCSL, LVDS
PLL: Yes
Main Purpose: PCI Express (PCIe)
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 28-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V
Part Number Series: ICS9DB403

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 808746-9DB403DGLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9DB403DGLF
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412908P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type DMP
View Details
Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-5-9036 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051205QPA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers; General Purpose
View Details