Integrated Device Technology Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244CTQG 74FCT244CTQG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130365-74FCT244CTQG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130365-74FCT244CTQG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244CTQG - 130365-74FCT244CTQG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244CTQG
130365-74FCT244CTQG
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244CTQG 130365-74FCT244CTQG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 130365-74FCT244CTQG Packaging: Tube/Rail Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 64mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-QSOP Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 130365-74FCT244CTQG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 64mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-QSOP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74FCT244CTQG
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74FCT244CTQG
74FCT244 - FAST CMOS OCTAL BUFFE

74FCT244 - FAST CMOS OCTAL BUFFE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips
Product Number 130365-74FCT244CTQG 74FCT244CTQG
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT244CTQG Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 4.75 to 5.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD8513ARU - 909947-AD8513ARU - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; SOP; TSSOP; 14-TSSOP
View Details
2 suppliers
High-Performance Buffers - SiT92216AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Signal Buffers, Repeaters, Splitters - 89HP0604SBZBNRG-ND - DigiKey
Specs
Package Type 36-VFQFN Exposed Pad
Number of Pins 36
View Details
2 suppliers