Integrated Device Technology Hard To Find - 9ZX21201AKLFT 9ZX21201AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134327-9ZX21201AKLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): 9ZX21201AKLF; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134327-9ZX21201AKLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): 9ZX21201AKLF; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 9ZX21201AKLFT - 1134327-9ZX21201AKLFT - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 9ZX21201AKLFT
1134327-9ZX21201AKLFT
Hard To Find - 9ZX21201AKLFT 1134327-9ZX21201AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134327-9ZX21201AKLF T Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 64-VFQFN Exposed Pad Frequency - Max: 150MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Clock Output: HCSL PLL: Yes Main Purpose: Intel QPI, PCI Express (PCIe) Family Name: 9ZX21201 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 64-QFN (9x9) Alternative Parts (Cross-Reference): 9ZX21201AKLF; Introduction Date: July 15, 2010 ECCN: EAR99 Country of Origin: Taiwan, Thailand Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134327-9ZX21201AKLFT
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 64-VFQFN Exposed Pad
Frequency - Max: 150MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Clock
Output: HCSL
PLL: Yes
Main Purpose: Intel QPI, PCI Express (PCIe)
Family Name: 9ZX21201
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 64-QFN (9x9)
Alternative Parts (Cross-Reference): 9ZX21201AKLF;
Introduction Date: July 15, 2010
ECCN: EAR99
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1134327-9ZX21201AKLFT
Product Name Hard To Find - 9ZX21201AKLFT
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2449781 - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Audio Equipment
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP-14
View Details
Analog - MTLF155MD8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Operational Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details