Integrated Device Technology Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8633AF-01LF 8633AF-01LF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766353-8633AF-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: 2459180 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 8633AF-01; 8633AF-01T; 8633AF-01LFT; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766353-8633AF-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: 2459180 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 8633AF-01; 8633AF-01T; 8633AF-01LFT; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8633AF-01LF - 766353-8633AF-01LF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8633AF-01LF
766353-8633AF-01LF
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8633AF-01LF 766353-8633AF-01LF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766353-8633AF-01LF Packaging: Tube Type: Fanout Distribution, Multiplexer, Zero Delay Buffer Operating Temperature Range: 0°C ~ 70°C Package: 28-SSOP (0.209", 5.30mm Width) Frequency - Max: 700MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL Output: LVPECL PLL: Yes with Bypass Divider/Multiplier: Yes/No Part Status: Obsolete(EOL) Family Name: 2459180 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): 8633AF-01; 8633AF-01T; 8633AF-01LFT; Introduction Date: March 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 47

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766353-8633AF-01LF
Packaging: Tube
Type: Fanout Distribution, Multiplexer, Zero Delay Buffer
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 700MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: HCSL, LVDS, LVHSTL, LVPECL, SSTL
Output: LVPECL
PLL: Yes with Bypass
Divider/Multiplier: Yes/No
Part Status: Obsolete(EOL)
Family Name: 2459180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): 8633AF-01; 8633AF-01T; 8633AF-01LFT;
Introduction Date: March 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 47

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 766353-8633AF-01LF
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 8633AF-01LF
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412874P - RS Components, Ltd.
Specs
Device Type Audio Amplifiers; Car Audio
Standards and Certifications RoHS
Package Type DMP
View Details
Dual Precision CMOS Voltage Comparator with Push Pull Driver - ALD2332BSAL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type SOIC; SOIC8
View Details
3 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9306301MCA - Lingto Electronic Limited
Specs
Device Type Instrumentation Amplifiers
View Details