Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 54FCT244CTLB 54FCT244CTLB

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721754-54FCT244CTLB Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 48mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-LCC Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721754-54FCT244CTLB Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 48mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-LCC Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT244CTLB - 721754-54FCT244CTLB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT244CTLB
721754-54FCT244CTLB
Interface - Interface - Drivers, Receivers, Transceivers - 54FCT244CTLB 721754-54FCT244CTLB
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 721754-54FCT244CTLB Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 12mA, 48mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-LCC (8.89x8.89) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 20-LCC Exposed Pad Popularity: Low Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 55 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 721754-54FCT244CTLB
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 48mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-LCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 20-LCC Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 55
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
54FCT244CTLB
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 54FCT244CTLB
IC BUFFER NON-INVERT 5.5V 20LCC

IC BUFFER NON-INVERT 5.5V 20LCC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 721754-54FCT244CTLB 54FCT244CTLB
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 54FCT244CTLB Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Package Type 20-LCC (8.89x8.89)
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 2857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
2 suppliers
Comparators - 2413459P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Comparators
Standards and Certifications RoHS
Package Type SSOP; SOP; SSOP
View Details
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Device Type Operational Amplifiers
Package Type CDIP,CFP,LCCC
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details