Integrated Device Technology Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244CTQG8 74FCT244CTQG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743986-74FCT244CTQG8 SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743986-74FCT244CTQG8 SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244CTQG8 - 743986-74FCT244CTQG8 SSOP20 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244CTQG8
743986-74FCT244CTQG8 SSOP20
Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244CTQG8 743986-74FCT244CTQG8 SSOP20
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 743986-74FCT244CTQG8 SSOP20 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 15mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-QSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-SSOP Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Family Part Number: 74FCT244 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 743986-74FCT244CTQG8 SSOP20
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 15mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-QSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-SSOP
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Family Part Number: 74FCT244
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 743986-74FCT244CTQG8 SSOP20
Product Name Interface - Interface - Drivers, Receivers, Transceivers - 74FCT244CTQG8
Unlock Full Specs
to access all available technical data

Similar Products

Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; SOP-8
View Details
6GHz 2.8V Rf Amplifier - 860-BGA612 E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
View Details
5-7 GHz (C Band) Driver Amplifier MMIC - CMD169P4 - Qorvo
Specs
Standards and Certifications RoHS
Package Type Plastic QFN
View Details
2 suppliers