Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 765321-74FCT16244ATP
Series: 74FCT
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 4
Number of Bits per Element: 4
Family Name: 74FCT16244
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI74FCT16244ATA; CD74FCT16244ATMT96; 74FCT16244ATPACTG4;
Introduction Date: February 02, 2006
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 765321-74FCT16244ATPAG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT16244ATPAG |
| Supply Voltage (VS) | 4.5 to 5.5 volts |